Texas Instruments SMD 5V SSOP Logic IC SN74ACT00DBRG4

Description
4-Input NAND Gate IC, 5V, 9ns, SSOP, Surface Mount Product overview: SN74ACT00DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Input NAND Gate IC, 5V, 9ns, SSOP, Surface Mount Product overview: SN74ACT00DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DBRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 5V SSOP Logic IC - 705-SN74ACT00DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V SSOP Logic IC
705-SN74ACT00DBRG4
SMD 5V SSOP Logic IC 705-SN74ACT00DBRG4
4-Input NAND Gate IC, 5V, 9ns, SSOP, Surface Mount Product overview: SN74ACT00DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DBRG4 can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 5V, 9ns, SSOP, Surface Mount Product overview: SN74ACT00DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74ACT00DBRG4 - 1253279-SN74ACT00DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT00DBRG4
1253279-SN74ACT00DBRG4
Logic - Logic - Gates and Inverters - SN74ACT00DBRG4 1253279-SN74ACT00DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253279-SN74ACT00DBR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253279-SN74ACT00DBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74ACT00DBRG4 1253279-SN74ACT00DBRG4
Product Name SMD 5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74ACT00DBRG4
Gate Type NAND; NAND GATE NOT
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 74AHCT32PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; SOT402
View Details