Texas Instruments SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86PWRG4

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC86 Quadruple 2-Input Exclusive-OR Gates - SN74AC86PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AC86 Quadruple 2-Input Exclusive-OR Gates
SN74AC86PWRG4
SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86PWRG4
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AC86PWRG4
5.5V TSSOP Logic IC 705-SN74AC86PWRG4
XOR Gate IC, 4CH, 2-INP, 5.5V, 8.5ns, TSSOP Product overview: SN74AC86PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86PWRG4 can be used for catalog matching and distributor lookup.

XOR Gate IC, 4CH, 2-INP, 5.5V, 8.5ns, TSSOP Product overview: SN74AC86PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AC86PWRG4 - 1253276-SN74AC86PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC86PWRG4
1253276-SN74AC86PWRG4
Logic - Logic - Gates and Inverters - SN74AC86PWRG4 1253276-SN74AC86PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253276-SN74AC86PWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253276-SN74AC86PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AC86PWRG4 705-SN74AC86PWRG4 1253276-SN74AC86PWRG4
Product Name SN74AC86 Quadruple 2-Input Exclusive-OR Gates 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AC86PWRG4
Gate Type OR XOR; XOR GATE, OR GATE NOT
Supply Voltage 3.3,5 5.5V
Logic Family AC
Propagation Delay 12.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details