Texas Instruments SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86NSR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC86 Quadruple 2-Input Exclusive-OR Gates - SN74AC86NSR - Texas Instruments
Dallas, TX, United States
SN74AC86 Quadruple 2-Input Exclusive-OR Gates
SN74AC86NSR
SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86NSR
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Buy Now Datasheet
 - SN74AC86NSR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-SN74AC86NSR
Quad Logic IC 705-SN74AC86NSR
Quad 2-Input XOR Gate IC, 74AC Series, CMOS, SOP, 8.5ns Product overview: SN74AC86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86NSR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 74AC Series, CMOS, SOP, 8.5ns Product overview: SN74AC86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC86NSR - 082197-SN74AC86NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC86NSR
082197-SN74AC86NSR
Logic - Logic - Gates and Inverters - SN74AC86NSR 082197-SN74AC86NSR
Manufacturer: Texas Instruments Win Source Part Number: 082197-SN74AC86NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082197-SN74AC86NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-29992-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29992-2-ND
Gates and Inverters 296-29992-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29992-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29992-1-ND
Gates and Inverters 296-29992-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC86NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC86NSR
Logic - Gates and Inverters SN74AC86NSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC86NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC86NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC86NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74AC86NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC86NSR
Gates and Inverters SN74AC86NSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AC86NSR
Logic Gates SN74AC86NSR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC86NSR SN74AC86NSR 705-SN74AC86NSR 082197-SN74AC86NSR 296-29992-2-ND SN74AC86NSR SN74AC86NSR SN74AC86NSR SN74AC86NSR
Product Name SN74AC86 Quadruple 2-Input Exclusive-OR Gates Quad Logic IC Logic - Logic - Gates and Inverters - SN74AC86NSR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.3,5 6V 2 V ~ 6 V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 12.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details