Texas Instruments SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86DR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AC86DR is a quadruple 2-input exclusive-OR gate from Texas Instruments, designed to operate within a voltage range of 2V to 6V. It features a maximum propagation delay of 9ns at 5V, making it suitable for high-speed applications. The device performs the Boolean function Y = A ,äï B, where the output reflects the true or inverted state of the inputs based on their logic levels. This component is available in a 14-pin SOIC package and is rated for operation in temperatures from -40°C to 85°C. The inputs can accept voltages up to 6V, providing flexibility in various circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74AC86DR is a quadruple 2-input exclusive-OR gate from Texas Instruments, designed to operate within a voltage range of 2V to 6V. It features a maximum propagation delay of 9ns at 5V, making it suitable for high-speed applications. The device performs the Boolean function Y = A ,äï B, where the output reflects the true or inverted state of the inputs based on their logic levels. This component is available in a 14-pin SOIC package and is rated for operation in temperatures from -40°C to 85°C. The inputs can accept voltages up to 6V, providing flexibility in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AC86 Quadruple 2-Input Exclusive-OR Gates - SN74AC86DR - Texas Instruments
Dallas, TX, United States
SN74AC86 Quadruple 2-Input Exclusive-OR Gates
SN74AC86DR
SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86DR
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AC86DR
5.5V SOIC Logic IC 705-SN74AC86DR
4-Ch XOR Gate IC, 2-Input, 2-5.5V, 9ns, SOIC, CMOS Product overview: SN74AC86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86DR can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 2-Input, 2-5.5V, 9ns, SOIC, CMOS Product overview: SN74AC86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26377-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26377-6-ND
Gates and Inverters 296-26377-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-26377-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26377-2-ND
Gates and Inverters 296-26377-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-26377-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26377-1-ND
Gates and Inverters 296-26377-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AC86DR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC86DR - 029688-SN74AC86DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC86DR
029688-SN74AC86DR
Logic - Logic - Gates and Inverters - SN74AC86DR 029688-SN74AC86DR
Manufacturer: Texas Instruments Win Source Part Number: 029688-SN74AC86DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029688-SN74AC86DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AC86DR
Logic ICs >> Gates SN74AC86DR
2V~6V 2uA 4 8.5ns@5V,50pF XORGate SOIC-14 Gates ROHS

2V~6V 2uA 4 8.5ns@5V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74AC86DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC86DR
Gates and Inverters SN74AC86DR
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC86DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC86DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC86DR
Logic Gates SN74AC86DR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 33AH4791 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
33AH4791
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 33AH4791
XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC;RoHS Compliant: Yes

XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC;RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AC86DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC86DR
Gates and Inverters SN74AC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC86DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC86DR
Logic - Gates and Inverters SN74AC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC86DR 705-SN74AC86DR 296-26377-6-ND SN74AC86DR 029688-SN74AC86DR SN74AC86DR SN74AC86DR SN74AC86DR SN74AC86DR 33AH4791 SN74AC86DR SN74AC86DR
Product Name SN74AC86 Quadruple 2-Input Exclusive-OR Gates 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC86DR Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE XOR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR XOR; XOR Gate XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 3.3,5 6V 2V ~ 6V 2 V ~ 6 V 2V~6V 2V ~ 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 12.5 ns 9 ns 8.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details