Texas Instruments SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86D

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC86 Quadruple 2-Input Exclusive-OR Gates - SN74AC86D - Texas Instruments
Dallas, TX, United States
SN74AC86 Quadruple 2-Input Exclusive-OR Gates
SN74AC86D
SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86D
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74AC86D - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC86D - 065142-SN74AC86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC86D
065142-SN74AC86D
Logic - Logic - Gates and Inverters - SN74AC86D 065142-SN74AC86D
Manufacturer: Texas Instruments Win Source Part Number: 065142-SN74AC86D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065142-SN74AC86D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AC86D
5.5V SOIC Logic IC 705-SN74AC86D
4-Ch 2-Input XOR Gate IC, 2-5.5V, CMOS, SOIC Product overview: SN74AC86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86D can be used for catalog matching and distributor lookup.

4-Ch 2-Input XOR Gate IC, 2-5.5V, CMOS, SOIC Product overview: SN74AC86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4343-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4343-5-ND
Gates and Inverters 296-4343-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC86D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AC86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC86D
Gates and Inverters SN74AC86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AC86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC86D
Logic - Gates and Inverters SN74AC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC86D
Logic Gates SN74AC86D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9114 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9114
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9114
IC, EX-OR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74AC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, EX-OR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74AC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC86D SN74AC86D 065142-SN74AC86D 705-SN74AC86D 296-4343-5-ND SN74AC86D SN74AC86D SN74AC86D SN74AC86D 26AJ9114
Product Name SN74AC86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74AC86D 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR
Supply Voltage 3.3,5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 6V
Logic Family AC CMOS
Propagation Delay 12.5 ns 8.5 ns 9 ns 8.5 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers