The SN74AC74PWR is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 047118-SN74AC74PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC74PWR | 047118-SN74AC74PWR | 296-1064-6-ND | SN74AC74PWR | SN74AC74PWR | SN74AC74PWR |
| Product Name | SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74AC74PWR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 13.5 ns | 6 ns | 6 ns | |||
| fMAX | 100 MHz | 160 MHz | 160 MHz |