Dual positive-edge-trigge
Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AC74DRE4 |
| Product Name | SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 13.5 ns |
| fMAX | 100 MHz |