Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-SOIC package, operating from -40°C to 85°C with a supply voltage range of 2V to 6V and a maximum propagation delay of 8.5ns at 5V.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AC574DWRE4 |
| Product Name | SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 15 ns |
| fMAX | 100 MHz |