Texas Instruments High-Performance Analog Latches SN74AC573QWRKSRQ1

Description
IC D-TYPE TRANSP 8:8 20-VQFN
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74AC573QWRKSRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet
Latches - 296-SN74AC573QWRKSRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74AC573QWRKSRQ1CT-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V ~ 6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH16373ADGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Logic - Latches - 74AHCT573D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details