Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AC564DWR

Description
Win Source Part Number: 1258686-SN74AC564DWR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AC Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 95 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC564DWR-TI TR,TEXTISSN74AC564DW R Base Product Number: 74AC564 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258686-SN74AC564DWR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AC Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 95 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC564DWR-TI TR,TEXTISSN74AC564DW R Base Product Number: 74AC564 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258686-SN74AC564DWR
Integrated Circuits (ICs) - Logic - Flip Flops 1258686-SN74AC564DWR
Win Source Part Number: 1258686-SN74AC564DWR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AC Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 95 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC564DWR-TI TR,TEXTISSN74AC564DW R Base Product Number: 74AC564 Product Status: Obsolete

Win Source Part Number: 1258686-SN74AC564DWR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 95 MHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AC564DWR-TITR,TEXTISSN74AC564DWR
Base Product Number: 74AC564
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74AC564DWR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AC564DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC564DWR
Logic - Flip Flops SN74AC564DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC564DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC564DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC564DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74AC564DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC564DWR
Flip Flops SN74AC564DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258686-SN74AC564DWR SN74AC564DWR-ND SN74AC564DWR SN74AC564DWR SN74AC564DWR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 10.5 ns 10.5 ns
fMAX 95 MHz 95 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 74AUP1G80GF - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Flip Flops - 54H102FM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers