Texas Instruments High-Performance Analog SN74AC563NS

Description
SN74AC563 - Latch 8 Element D-Type Transparent Latch 3.3V, 5V
Request a Quote Datasheet
Description
SN74AC563 - Latch 8 Element D-Type Transparent Latch 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AC563NS - Rochester Electronics
Newburyport, MA, United States
SN74AC563 - Latch 8 Element D-Type Transparent Latch 3.3V, 5V

SN74AC563 - Latch 8 Element D-Type Transparent Latch 3.3V, 5V

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number SN74AC563NS
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Latched Transceiver - 74FCT543ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details