Quadruple 2-input positive-OR gates in a 14-pin TSSOP package with an operating temperature range of -40 to 85°C, a supply voltage of 2V to 6V, and a maximum propagation delay of 7.5ns at 5V.
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74AC32PWG4 | SN74AC32PWG4 |
| Product Name | SN74AC32 Quadruple 2-Input Positive-OR Gates | |
| Gate Type | OR | OR |
| Supply Voltage | 3.3,5 | |
| Logic Family | AC | CMOS |
| Propagation Delay | 10 ns |