Texas Instruments SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32PW

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC32 Quadruple 2-Input Positive-OR Gates - SN74AC32PW - Texas Instruments
Dallas, TX, United States
SN74AC32 Quadruple 2-Input Positive-OR Gates
SN74AC32PW
SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32PW
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-33645-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33645-5-ND
Gates and Inverters 296-33645-5-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258153-SN74AC32PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258153-SN74AC32PW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258153-SN74AC32PW
Win Source Part Number: 1258153-SN74AC32PW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC32PW,SN74 AC32PWE4,SN74AC32PW, SN74AC32PWG4,TEXTISS N74AC32PW,SN74AC32PW G4,296-33645-5,SN74A C32PWE4 Base Product Number: 74AC32

Win Source Part Number: 1258153-SN74AC32PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AC32PW,SN74AC32PWE4,SN74AC32PW,SN74AC32PWG4,TEXTISSN74AC32PW,SN74AC32PWG4,296-33645-5,SN74AC32PWE4
Base Product Number: 74AC32

Buy Now Datasheet
Singapore, Singapore
Quad 6V TSSOP Logic IC
705-SN74AC32PW
Quad 6V TSSOP Logic IC 705-SN74AC32PW
Quad 2-Input OR Gate IC, 4x2-Input, CMOS, 6V, 85°C, TSSOP Product overview: SN74AC32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32PW can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 4x2-Input, CMOS, 6V, 85°C, TSSOP Product overview: SN74AC32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AC32PW - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC32PW
Logic Gates SN74AC32PW
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Logic, Quad 2In Pos-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments - 33AH4789 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments
33AH4789
Logic, Quad 2In Pos-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments 33AH4789
LOGIC, QUAD 2IN POS-OR GATE, 14TSSOP; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-OR GATE, 14TSSOP; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AC32PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC32PW
Gates and Inverters SN74AC32PW
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic IC - 16951283 - Radwell International
Willingboro, NJ, United States
Logic IC
16951283
Logic IC 16951283
LOGIC, QUAD 2IN POS-OR GATE, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74AC32; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, QUAD 2IN POS-OR GATE, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74AC32; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74AC32PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC32PW
Logic - Gates and Inverters SN74AC32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC32PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC32PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC32PW 296-33645-5-ND 1258153-SN74AC32PW 705-SN74AC32PW SN74AC32PW SN74AC32PW 33AH4789 SN74AC32PW 16951283 SN74AC32PW SN74AC32PW
Product Name SN74AC32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 6V TSSOP Logic IC Logic Gates Logic, Quad 2In Pos-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR; OR OR; OR Gate NOT; OR OR
Supply Voltage 3.3,5 2V ~ 6V 2V ~ 6V 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10 ns 7.5 ns 7.5 ns 8.5 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details