Texas Instruments SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32NSR

Description
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC32 Quadruple 2-Input Positive-OR Gates - SN74AC32NSR - Texas Instruments
Dallas, TX, United States
SN74AC32 Quadruple 2-Input Positive-OR Gates
SN74AC32NSR
SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32NSR
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC32NSR - 029683-SN74AC32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC32NSR
029683-SN74AC32NSR
Logic - Logic - Gates and Inverters - SN74AC32NSR 029683-SN74AC32NSR
Manufacturer: Texas Instruments Win Source Part Number: 029683-SN74AC32NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029683-SN74AC32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-28863-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28863-1-ND
Gates and Inverters 296-28863-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-28863-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28863-2-ND
Gates and Inverters 296-28863-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-28863-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28863-6-ND
Gates and Inverters 296-28863-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - SN74AC32NSR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 2V 6V Logic IC
705-SN74AC32NSR
Quad 2V 6V Logic IC 705-SN74AC32NSR
Quad 2-Input OR Gate IC, CMOS, SOP, 2V-6V, 85°C Product overview: SN74AC32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32NSR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOP, 2V-6V, 85°C Product overview: SN74AC32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 66648913 - Radwell International
Willingboro, NJ, United States
Logic IC
66648913
Logic IC 66648913
OR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY

OR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74AC32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC32NSR
Gates and Inverters SN74AC32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC32NSR
Logic Gates SN74AC32NSR
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74AC32NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC32NSR
Gates and Inverters SN74AC32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC32NSR
Logic - Gates and Inverters SN74AC32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC32NSR 029683-SN74AC32NSR 296-28863-1-ND SN74AC32NSR 705-SN74AC32NSR 66648913 SN74AC32NSR SN74AC32NSR SN74AC32NSR SN74AC32NSR SN74AC32NSR
Product Name SN74AC32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74AC32NSR Gates and Inverters Quad 2V 6V Logic IC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR OR; OR Gate OR; OR Gate NOT; OR
Supply Voltage 3.3,5 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details