Texas Instruments SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC32 Quadruple 2-Input Positive-OR Gates - SN74AC32N - Texas Instruments
Dallas, TX, United States
SN74AC32 Quadruple 2-Input Positive-OR Gates
SN74AC32N
SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32N
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74AC32N
6V Logic IC 705-SN74AC32N
4-ch 2-input OR Gate IC, 2-6V, 8.5ns, 4-Gates, PDIP Product overview: SN74AC32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32N can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 2-6V, 8.5ns, 4-Gates, PDIP Product overview: SN74AC32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AC32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC32N - 029682-SN74AC32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC32N
029682-SN74AC32N
Logic - Logic - Gates and Inverters - SN74AC32N 029682-SN74AC32N
Manufacturer: Texas Instruments Win Source Part Number: 029682-SN74AC32N Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029682-SN74AC32N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-4318-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4318-5-ND
Gates and Inverters 296-4318-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC32N
Logic Gates SN74AC32N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74AC32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC32N
Gates and Inverters SN74AC32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic, Quad 2-In Pos Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9108 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Pos Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9108
Logic, Quad 2-In Pos Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9108
LOGIC, QUAD 2-IN POS OR GATE, 14DIP; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN POS OR GATE, 14DIP; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16613733 - Radwell International
Willingboro, NJ, United States
Logic IC
16613733
Logic IC 16613733
OR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

OR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74AC32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC32N
Logic - Gates and Inverters SN74AC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC32N 705-SN74AC32N SN74AC32N 029682-SN74AC32N 296-4318-5-ND SN74AC32N SN74AC32N 26AJ9108 16613733 SN74AC32N SN74AC32N
Product Name SN74AC32 Quadruple 2-Input Positive-OR Gates 6V Logic IC Logic - Logic - Gates and Inverters - SN74AC32N Gates and Inverters Logic Gates Gates and Inverters Logic, Quad 2-In Pos Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR; OR NOT; OR OR
Supply Voltage 3.3,5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S51FM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers