The SN74AC32DRG4 is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 2V to 6V. It accepts input voltages up to 6V and features a maximum propagation delay of 7.5ns at 5V, making it suitable for high-speed applications. The device performs the Boolean function Y = A + B in positive logic, providing flexibility in digital circuit design. It is available in multiple package types, including SOIC, SSOP, PDIP, and TSSOP, allowing for various integration options in different applications. This component is ideal for engineers looking for reliable logic gates in their electronic designs.
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
OR Gate IC 4 Channel 14-SOIC
4x 2-Input OR Gate IC, SOIC, 24mA, 7.5ns, 2-6V Product overview: SN74AC32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32DRG4 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC32DRG4 | SN74AC32DRG4-ND | 705-SN74AC32DRG4 | SN74AC32DRG4 | SN74AC32DRG4 | 815-SN74AC32DRG4 | SN74AC32DRG4 |
| Product Name | SN74AC32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | 24mA 6V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | IC GATE OR 4CH 2-INP 14-SOIC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR | OR; OR Gate | OR | OR |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | -3.3V; 3V; 3.3V | |
| Logic Family | AC | CMOS; CMOS | |||||
| Propagation Delay | 10 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA | 24 mA |