Texas Instruments SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32DBR

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AC32DBR is a quadruple 2-input positive-OR gate integrated circuit designed for operation within a voltage range of 2V to 6V. It features a maximum propagation delay of 7.5ns at 5V with a load capacitance of 50pF, making it suitable for high-speed applications. The device accepts input voltages up to 6V and has a quiescent current of 2 µA. It is available in a 14-pin SSOP package, measuring 6.2mm x 5.3mm, and is rated for an operating temperature range of -40°C to 85°C. The product is supplied on tape and reel, with a standard package quantity of 2,000 units, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The SN74AC32DBR is a quadruple 2-input positive-OR gate integrated circuit designed for operation within a voltage range of 2V to 6V. It features a maximum propagation delay of 7.5ns at 5V with a load capacitance of 50pF, making it suitable for high-speed applications. The device accepts input voltages up to 6V and has a quiescent current of 2 µA. It is available in a 14-pin SSOP package, measuring 6.2mm x 5.3mm, and is rated for an operating temperature range of -40°C to 85°C. The product is supplied on tape and reel, with a standard package quantity of 2,000 units, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SN74AC32 Quadruple 2-Input Positive-OR Gates - SN74AC32DBR - Texas Instruments
Dallas, TX, United States
SN74AC32 Quadruple 2-Input Positive-OR Gates
SN74AC32DBR
SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32DBR
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74AC32DBR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258167-SN74AC32DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258167-SN74AC32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258167-SN74AC32DBR
Win Source Part Number: 1258167-SN74AC32DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AC32DBRE4,296-43 17-6,2156-SN74AC32DB R,-SN74AC32DBRR,-SN7 4AC32DBRE4R,296-4317 -2,-296-4317-1,296-4 317-1,SN74AC32DBRG4, SN74AC32DBRG4,SN74AC 32DBRE4,296-4317-1R, 296-4317-2R,-SN74AC3 2DBRG4R,-296-4317-1, TEXTISSN74AC32DBR,-S N74AC32DBRG4,-SN74AC 32DBRE4 Base Product Number: 74AC32

Win Source Part Number: 1258167-SN74AC32DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AC32DBRE4,296-4317-6,2156-SN74AC32DBR,-SN74AC32DBRR,-SN74AC32DBRE4R,296-4317-2,-296-4317-1,296-4317-1,SN74AC32DBRG4,SN74AC32DBRG4,SN74AC32DBRE4,296-4317-1R,296-4317-2R,-SN74AC32DBRG4R,-296-4317-1,TEXTISSN74AC32DBR,-SN74AC32DBRG4,-SN74AC32DBRE4
Base Product Number: 74AC32

Buy Now Datasheet
Gates and Inverters - 296-4317-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4317-1-ND
Gates and Inverters 296-4317-1-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4317-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4317-2-ND
Gates and Inverters 296-4317-2-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
6V SSOP Logic IC
705-SN74AC32DBR
6V SSOP Logic IC 705-SN74AC32DBR
4x 2-Input OR Gate IC, CMOS, 6V, 85°C, SSOP Product overview: SN74AC32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32DBR can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, CMOS, 6V, 85°C, SSOP Product overview: SN74AC32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC32DBR
Logic Gates SN74AC32DBR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC32DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74AC32DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC32DBR
Logic - Gates and Inverters SN74AC32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AC32DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC32DBR
Gates and Inverters SN74AC32DBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC32DBR SN74AC32DBR 1258167-SN74AC32DBR 296-4317-1-ND 705-SN74AC32DBR SN74AC32DBR SN74AC32DBR SN74AC32DBR SN74AC32DBR
Product Name SN74AC32 Quadruple 2-Input Positive-OR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 6V SSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR NOT; OR OR; OR Gate
Supply Voltage 3.3,5 2V ~ 6V 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details