Texas Instruments High-Performance Analog Flip Flops SN74AC2G100PWR

Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74AC2G100PWRTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Flip Flops - 296-SN74AC2G100PWRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Flip Flops - 296-SN74AC2G100PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74AC2G100PWRTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.5V ~ 6V
Output Characteristics Non-Inverted
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
6 suppliers