Texas Instruments SN74AC245 Octal Bus Transceivers With 3-State Outputs SN74AC245N

Description
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC245 Octal Bus Transceivers With 3-State Outputs - SN74AC245N - Texas Instruments
Dallas, TX, United States
SN74AC245 Octal Bus Transceivers With 3-State Outputs
SN74AC245N
SN74AC245 Octal Bus Transceivers With 3-State Outputs SN74AC245N
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85

Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 24mA Interface Transceiver IC
704-SN74AC245N
8-bit 24mA Interface Transceiver IC 704-SN74AC245N
8-Bit 3-State Bus Transceiver, 24mA, CMOS, PDIP Product overview: SN74AC245N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC245N can be used for catalog matching and distributor lookup.

8-Bit 3-State Bus Transceiver, 24mA, CMOS, PDIP Product overview: SN74AC245N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC245N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AC245N - 1253250-SN74AC245N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AC245N
1253250-SN74AC245N
Interface - Interface - Drivers, Receivers, Transceivers - SN74AC245N 1253250-SN74AC245N
Manufacturer: Texas Instruments Win Source Part Number: 1253250-SN74AC245N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74AC245 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253250-SN74AC245N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC245
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AC245N 704-SN74AC245N 1253250-SN74AC245N
Product Name SN74AC245 Octal Bus Transceivers With 3-State Outputs 8-bit 24mA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74AC245N
Technology AC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers