Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 082194-SN74AC245DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | SN74AC245DW | 082194-SN74AC245DW | SN74AC245DW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AC245DW | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |