Texas Instruments Electronic Wholesale - SN74AC245 SN74AC245

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253247-SN74AC245 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253247-SN74AC245 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74AC245 - 1253247-SN74AC245 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AC245
1253247-SN74AC245
Electronic Wholesale - SN74AC245 1253247-SN74AC245
Manufacturer: Texas Instruments Win Source Part Number: 1253247-SN74AC245 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1253247-SN74AC245
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253247-SN74AC245
Product Name Electronic Wholesale - SN74AC245
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details