Octal buffers and line drivers with 3-state outputs for improving performance in memory address drivers, clock drivers, and bus-oriented systems, available in a 20-pin SOIC package measuring 12.8mm × 10.3mm, operating from -40°C to 85°C with a supply voltage range of 2V to 6V.
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
8-Ch Buffer/Line Driver, 2-6V, 3-State, CMOS, SOIC Product overview: SN74AC244DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC244DWR can be used for catalog matching and distributor lookup.
Bus Driver, AC Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC244DWR | 704-SN74AC244DWR | SN74AC244DWR |
| Product Name | SN74AC244 Octal Buffers/Drivers With 3-State Outputs | 6V SOIC Interface Transceiver IC | |
| Technology | AC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |