Octal buffers and line drivers with 3-state outputs in a 20-pin TSSOP package measuring 6.5mm × 6.4mm, operating from 2V to 6V with a temperature range of -40°C to 85°C.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Bus Driver, AC Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
8-Bit 3-State Buffer/Driver, CMOS, 2-6V, 85C, TSSOP Product overview: SN74AC241PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC241PWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC241PWR | SN74AC241PWR | 704-SN74AC241PWR |
| Product Name | SN74AC241 Octal Buffers/Drivers With 3-State Outputs | 8-bit 6V TSSOP Interface Transceiver IC | |
| Technology | AC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |