Octal buffers and line drivers with 3-state outputs for improved memory address driver and bus-oriented system performance, available in a 20-pin PDIP package measuring 24.33 mm by 9.4 mm, operating from 2 V to 6 V, with a commercial temperature range of -40 °C to 85 °C.
Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 85
Bus Driver, AC Series, 8-Func, 4-Bit, True Output, CMOS, PDIP20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AC241N | SN74AC241N |
| Product Name | SN74AC241 Octal Buffers/Drivers With 3-State Outputs | |
| Technology | AC | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS |