The SN74AC240-Q1 is an automotive-grade octal buffer/driver with 3-state outputs, designed for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It is packaged in a 20-pin TSSOP (PW) with a body size of 6.5 mm × 4.4 mm and operates across a supply voltage range of 2 V to 6 V. The device supports input voltages up to 6 V, has a maximum propagation delay of 6.5 ns at 5 V, and is rated for operation from -40 °C to 125 °C. It is qualified for automotive applications.
Automotive Catalog Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Bus Driver, AC Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 2V-6V, TSSOP Product overview: SN74AC240QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC240QPWRQ1 can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC240QPWRQ1 | SN74AC240QPWRQ1 | 704-SN74AC240QPWRQ1 |
| Product Name | SN74AC240-Q1 Automotive Catalog Octal Buffers/Drivers With 3-State Outputs | 8-bit 2V 6V TSSOP Interface Transceiver IC | |
| Technology | AC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |