Texas Instruments High-Performance Analog Logic IC SN74AC240N

Description
LOGIC IC; LOGIC DEVICE TYPE: BUFFER, INVERTING; LOGIC FAMILY / BASE NUMBER: 74AC240; LOGIC CASE STYLE: DIP; 20 PIN; SUPPLY VOLTAGE MIN/MAX: 2V/6V; LOGIC IC FAMILY: 74AC; MAX OPERATING TEMP: 85°C, ROHS COMPLIANT: YES, . FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC IC; LOGIC DEVICE TYPE: BUFFER, INVERTING; LOGIC FAMILY / BASE NUMBER: 74AC240; LOGIC CASE STYLE: DIP; 20 PIN; SUPPLY VOLTAGE MIN/MAX: 2V/6V; LOGIC IC FAMILY: 74AC; MAX OPERATING TEMP: 85°C, ROHS COMPLIANT: YES, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16714093 - Radwell International
Willingboro, NJ, United States
Logic IC
16714093
Logic IC 16714093
LOGIC IC; LOGIC DEVICE TYPE: BUFFER, INVERTING; LOGIC FAMILY / BASE NUMBER: 74AC240; LOGIC CASE STYLE: DIP; 20 PIN; SUPPLY VOLTAGE MIN/MAX: 2V/6V; LOGIC IC FAMILY: 74AC; MAX OPERATING TEMP: 85°C, ROHS COMPLIANT: YES, . FREE 2 YEAR RADWELL WARRANTY

LOGIC IC; LOGIC DEVICE TYPE: BUFFER, INVERTING; LOGIC FAMILY / BASE NUMBER: 74AC240; LOGIC CASE STYLE: DIP; 20 PIN; SUPPLY VOLTAGE MIN/MAX: 2V/6V; LOGIC IC FAMILY: 74AC; MAX OPERATING TEMP: 85°C, ROHS COMPLIANT: YES, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16714093
Product Name Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details