SN74AC240DWR is an octal buffer/driver with 3-state outputs in a 20-pin SOIC package, measuring 12.8mm × 10.3mm, designed for operation from -40°C to 85°C with a supply voltage range of 2V to 6V and a maximum propagation delay of 6.5ns at 5V.
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Bus Driver, AC Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Driver IC, 8-Bit, CMOS, SOIC Product overview: SN74AC240DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC240DWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC240DWR | SN74AC240DWR | 704-SN74AC240DWR |
| Product Name | SN74AC240 Octal Buffers/Drivers With 3-State Outputs | 8-bit SOIC Interface Transceiver IC | |
| Technology | AC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |