Hex Schmitt-trigger inverters with six independent inverters in a 14-pin SOIC package, operating from 2 V to 6 V with a maximum propagation delay of 9.5 ns at 5 V, rated for -40 °C to 85 °C.
Hex Schmitt-Trigger Inverters 14-SOIC -40 to 85
Inverter, AC Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AC14D | SN74AC14D |
| Product Name | SN74AC14 Hex Schmitt-Trigger Inverters | |
| Technology | AC | |
| Device Type | SN74AC14 Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |