IC AND 2-CIR 4-IN 14-TSSOP
IC AND 2-CIR 4-IN 14-TSSOP
IC AND 2-CIR 4-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AC125PWRTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 1.5V ~ 6V |
| Inputs | 4 |
| Propagation Delay | 7.9 ns |