Texas Instruments SN74AC11 Triple 3-Input Positive-AND Gates SN74AC11N

Description
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC11 Triple 3-Input Positive-AND Gates - SN74AC11N - Texas Instruments
Dallas, TX, United States
SN74AC11 Triple 3-Input Positive-AND Gates
SN74AC11N
SN74AC11 Triple 3-Input Positive-AND Gates SN74AC11N
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85

Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74AC11N - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 3-Func, 3-Input, CMOS

AND Gate, AC Series, 3-Func, 3-Input, CMOS

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC11N - 1253233-SN74AC11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC11N
1253233-SN74AC11N
Logic - Logic - Gates and Inverters - SN74AC11N 1253233-SN74AC11N
Manufacturer: Texas Instruments Win Source Part Number: 1253233-SN74AC11N Packaging: Tube Mounting Style: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74AC11 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253233-SN74AC11N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC11
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-33640-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33640-5-ND
Gates and Inverters 296-33640-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74AC11N
6V Logic IC 705-SN74AC11N
3-Input AND Gate IC, 3-Ch, CMOS, 2-6V, 8.5ns, PDIP Product overview: SN74AC11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11N can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 3-Ch, CMOS, 2-6V, 8.5ns, PDIP Product overview: SN74AC11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Trpl 3In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1022 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Trpl 3In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1022
Logic, Trpl 3In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1022
LOGIC, TRPL 3IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AC11; Logic Type:AND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AC11; Logic Type:AND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC11N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC11N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC11N
Logic Gates SN74AC11N
Logic Gates Triple 3-Input Positive-AND Gates

Logic Gates Triple 3-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74AC11N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC11N
Gates and Inverters SN74AC11N
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74AC11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC11N
Logic - Gates and Inverters SN74AC11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC11N SN74AC11N 1253233-SN74AC11N 296-33640-5-ND 705-SN74AC11N 37AJ1022 SN74AC11N SN74AC11N SN74AC11N SN74AC11N
Product Name SN74AC11 Triple 3-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AC11N Gates and Inverters 6V Logic IC Logic, Trpl 3In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE AND; AND AND AND; AND Gate NOT; AND
Supply Voltage 3.3,5 2V ~ 6V 2V ~ 6V 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10 ns 8 ns 8 ns 8.5 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - 54LS32LMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers