Enhanced Product Triple 3-Input Positive-And Gates 14-TSSOP -40 to 85
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-TSSOP
Win Source Part Number: 1258169-SN74AC11IPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22249-1R,296-222
Base Product Number: 74AC11
3-Input AND Gate IC, CMOS, 3 Circuits, 85°C, TSSOP Product overview: SN74AC11IPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11IPWREP can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14TSSOP
AND Gate IC 3 Channel 14-TSSOP
Logic Gates Mil Enhance Tr 3 Inp Pos-AND Gates
IC GATE AND 3CH 3-INP 14TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC11IPWREP | SN74AC11IPWREP | 296-22249-2-ND | 1258169-SN74AC11IPWREP | 705-SN74AC11IPWREP | SN74AC11IPWREP | SN74AC11IPWREP | SN74AC11IPWREP | SN74AC11IPWREP |
| Product Name | SN74AC11-EP Enhanced Product Triple 3-Input Positive-And Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT; AND; AND Gate | AND; AND GATE | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |||
| Logic Family | AC | CMOS | |||||||
| Propagation Delay | 10 ns | 8 ns | 8 ns | 8 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |