Texas Instruments SN74AC11 Triple 3-Input Positive-AND Gates SN74AC11DR

Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC11 Triple 3-Input Positive-AND Gates - SN74AC11DR - Texas Instruments
Dallas, TX, United States
SN74AC11 Triple 3-Input Positive-AND Gates
SN74AC11DR
SN74AC11 Triple 3-Input Positive-AND Gates SN74AC11DR
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-SN74AC11DR
2V 6V SOIC Logic IC 705-SN74AC11DR
Triple 3-Input AND Gate IC, CMOS, SOIC, 2V-6V Product overview: SN74AC11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11DR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, CMOS, SOIC, 2V-6V Product overview: SN74AC11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4297-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4297-1-ND
Gates and Inverters 296-4297-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4297-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4297-2-ND
Gates and Inverters 296-4297-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4297-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4297-6-ND
Gates and Inverters 296-4297-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC11DR - 082191-SN74AC11DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC11DR
082191-SN74AC11DR
Logic - Logic - Gates and Inverters - SN74AC11DR 082191-SN74AC11DR
Manufacturer: Texas Instruments Win Source Part Number: 082191-SN74AC11DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082191-SN74AC11DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC11DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC11DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC11DR
Logic Gates SN74AC11DR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - SN74AC11DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC11DR
Gates and Inverters SN74AC11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC11DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC11DR
Logic - Gates and Inverters SN74AC11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AC11DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC11DR
Gates and Inverters SN74AC11DR
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC11DR 705-SN74AC11DR 296-4297-1-ND 082191-SN74AC11DR SN74AC11DR SN74AC11DR SN74AC11DR SN74AC11DR SN74AC11DR
Product Name SN74AC11 Triple 3-Input Positive-AND Gates 2V 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC11DR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 3.3,5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC
Propagation Delay 10 ns 8.5 ns 8 ns 8 ns 8 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details