Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
AND Gate IC 3 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253231-SN74AC11D
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC11
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF
Triple 3-Input AND Gate IC, CMOS, 85°C, SOIC Product overview: SN74AC11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11D can be used for catalog matching and distributor lookup.
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE AND 3CH 3-INP 14SOIC
LOGIC, TRIP 3-IN AND GATE, 14SOIC; Logic Family / Base Number:74AC11; Logic Type:AND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC11D | 296-4297-5-ND | 1253231-SN74AC11D | 705-SN74AC11D | SN74AC11D | SN74AC11D | SN74AC11D | SN74AC11D | 26AJ9105 | SN74AC11D |
| Product Name | SN74AC11 Triple 3-Input Positive-AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AC11D | SOIC Logic IC | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Logic, Trip 3-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND; AND | AND | |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 6V | |||
| Logic Family | AC | CMOS | ||||||||
| Propagation Delay | 10 ns | 8 ns | 8 ns | 8 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA | 24 mA |