Texas Instruments SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10PW

Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC10 Triple 3-Input Positive-NAND Gates - SN74AC10PW - Texas Instruments
Dallas, TX, United States
SN74AC10 Triple 3-Input Positive-NAND Gates
SN74AC10PW
SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10PW
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AC10PW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC10PW-ND
Gates and Inverters 296-SN74AC10PW-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - SN74AC10PW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC10PW
Logic Gates SN74AC10PW
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC10PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC10PW
Logic - Gates and Inverters SN74AC10PW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC10PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC10PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC10PW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AC10PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC10PW
Gates and Inverters SN74AC10PW
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC10PW 296-SN74AC10PW-ND SN74AC10PW SN74AC10PW SN74AC10PW SN74AC10PW SN74AC10PW
Product Name SN74AC10 Triple 3-Input Positive-NAND Gates Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10.5 ns 7 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers