Texas Instruments SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10N

Description
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC10 Triple 3-Input Positive-NAND Gates - SN74AC10N - Texas Instruments
Dallas, TX, United States
SN74AC10 Triple 3-Input Positive-NAND Gates
SN74AC10N
SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10N
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85

Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-33639-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33639-5-ND
Gates and Inverters 296-33639-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC10N - 896403-SN74AC10N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC10N
896403-SN74AC10N
Logic - Logic - Gates and Inverters - SN74AC10N 896403-SN74AC10N
Manufacturer: Texas Instruments Win Source Part Number: 896403-SN74AC10N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 3 Channel - 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AC10 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AC10N-ND, 296-33639-5, SN74AC10NE4-ND, SN74AC10NE4

Manufacturer: Texas Instruments
Win Source Part Number: 896403-SN74AC10N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 3 Channel - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AC10
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AC10N-ND, 296-33639-5, SN74AC10NE4-ND, SN74AC10NE4

Buy Now Datasheet
 - SN74AC10N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDIP14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Triple 3-Input NAND Gate IC, CMOS, PDIP Product overview: SN74AC10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10N can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, PDIP Product overview: SN74AC10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC10N
Logic - Gates and Inverters SN74AC10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC10N
Logic Gates SN74AC10N
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74AC10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC10N
Gates and Inverters SN74AC10N
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC10N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC10N 296-33639-5-ND 896403-SN74AC10N SN74AC10N 705-SN74AC10N SN74AC10N SN74AC10N SN74AC10N SN74AC10N
Product Name SN74AC10 Triple 3-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC10N Logic IC Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT AND; NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3.3,5 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10.5 ns 7 ns 7 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details