Texas Instruments SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10DBR

Description
Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC10 Triple 3-Input Positive-NAND Gates - SN74AC10DBR - Texas Instruments
Dallas, TX, United States
SN74AC10 Triple 3-Input Positive-NAND Gates
SN74AC10DBR
SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10DBR
Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
24mA 6V SSOP Logic IC
705-SN74AC10DBR
24mA 6V SSOP Logic IC 705-SN74AC10DBR
Triple 3-Input NAND Gate IC, 24mA, 6V, 7ns, SSOP Product overview: SN74AC10DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24mA, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10DBR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 24mA, 6V, 7ns, SSOP Product overview: SN74AC10DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24mA, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AC10DBRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC10DBRTR-ND
Gates and Inverters 296-SN74AC10DBRTR-ND
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC10DBR - 896402-SN74AC10DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC10DBR
896402-SN74AC10DBR
Logic - Logic - Gates and Inverters - SN74AC10DBR 896402-SN74AC10DBR
Manufacturer: Texas Instruments Win Source Part Number: 896402-SN74AC10DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 3 Channel - 14-SSOP Package: 14-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AC10 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-4293-2-ND, 296-SN74AC10DBRTR, SN74AC10DBRG4-ND, 296-4293-1-ND, 296-4293-6-NDR, SN74AC10DBRE4, SN74AC10DBRE4-ND, SN74AC10DBRG4, -SN74AC10DBR-NDR, 296-4293-6-ND, -296-4293-1, -SN74AC10DBRG4, 296-SN74AC10DBRDKR, 296-SN74AC10DBRCT, -SN74AC10DBRE4, -SN74AC10DBRG4-NDR, 296-4293-2, -296-4293-1-ND, 296-4293-1, 296-4293-6, -SN74AC10DBRE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896402-SN74AC10DBR
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 3 Channel - 14-SSOP
Package: 14-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AC10
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-4293-2-ND, 296-SN74AC10DBRTR, SN74AC10DBRG4-ND, 296-4293-1-ND, 296-4293-6-NDR, SN74AC10DBRE4, SN74AC10DBRE4-ND, SN74AC10DBRG4, -SN74AC10DBR-NDR, 296-4293-6-ND, -296-4293-1, -SN74AC10DBRG4, 296-SN74AC10DBRDKR, 296-SN74AC10DBRCT, -SN74AC10DBRE4, -SN74AC10DBRG4-NDR, 296-4293-2, -296-4293-1-ND, 296-4293-1, 296-4293-6, -SN74AC10DBRE4-NDR

Buy Now Datasheet
 - SN74AC10DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC10DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC10DBR
Logic - Gates and Inverters SN74AC10DBR
IC GATE NAND 3CH 3-INP 14SSOP

IC GATE NAND 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC10DBR
Logic Gates SN74AC10DBR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC10DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC10DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC10DBR
IC GATE NAND 3CH 3-INP 14SSOP

IC GATE NAND 3CH 3-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74AC10DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC10DBR
Gates and Inverters SN74AC10DBR
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC10DBR 705-SN74AC10DBR 296-SN74AC10DBRTR-ND 896402-SN74AC10DBR SN74AC10DBR SN74AC10DBR SN74AC10DBR SN74AC10DBR SN74AC10DBR
Product Name SN74AC10 Triple 3-Input Positive-NAND Gates 24mA 6V SSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC10DBR Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10.5 ns 7 ns 7 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers