Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08PWRG4

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AC08PWRG4 is a quadruple 2-input positive-AND gate from Texas Instruments, designed to perform the Boolean function Y = A ,Ä¢ B in positive logic. It operates within a voltage range of 2V to 6V and can accept input voltages up to 6V. The device features a maximum propagation delay (t_pd) of 7.5ns at 5V, making it suitable for high-speed applications. This component is available in a 14-pin TSSOP package, with an operational temperature range of -40°C to 85°C. The SN74AC08PWRG4 is part of a series that includes various package options, ensuring flexibility for different design requirements. Its specifications make it a viable choice for engineers looking for reliable logic gate solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SN74AC08PWRG4 is a quadruple 2-input positive-AND gate from Texas Instruments, designed to perform the Boolean function Y = A ,Ä¢ B in positive logic. It operates within a voltage range of 2V to 6V and can accept input voltages up to 6V. The device features a maximum propagation delay (t_pd) of 7.5ns at 5V, making it suitable for high-speed applications. This component is available in a 14-pin TSSOP package, with an operational temperature range of -40°C to 85°C. The SN74AC08PWRG4 is part of a series that includes various package options, ensuring flexibility for different design requirements. Its specifications make it a viable choice for engineers looking for reliable logic gate solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08PWRG4
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08PWRG4
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC08PWRG4 - 1253228-SN74AC08PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08PWRG4
1253228-SN74AC08PWRG4
Logic - Logic - Gates and Inverters - SN74AC08PWRG4 1253228-SN74AC08PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253228-SN74AC08PWRG 4 Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: SN74AC08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AC08MTCX_Q; 74AC08MTCX_NL; 74AC08MTC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253228-SN74AC08PWRG4
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: SN74AC08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AC08MTCX_Q; 74AC08MTCX_NL; 74AC08MTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 6V 24mA TSSOP Logic IC
705-SN74AC08PWRG4
Quad 6V 24mA TSSOP Logic IC 705-SN74AC08PWRG4
Quad 2-Input AND Gate IC, 6V, 24mA, 7.5ns, TSSOP Product overview: SN74AC08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08PWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 6V, 24mA, 7.5ns, TSSOP Product overview: SN74AC08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AC08PWRG4 1253228-SN74AC08PWRG4 705-SN74AC08PWRG4
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AC08PWRG4 Quad 6V 24mA TSSOP Logic IC
Gate Type AND NOT; AND; AND Gate AND; AND GATE
Supply Voltage 3.3,5 2 V ~ 6 V 6V
Logic Family AC
Propagation Delay 10 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers