Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08PWR

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin TSSOP package, operating from 2V to 6V with a maximum propagation delay of 7.5ns at 5V, configured for operation from -40°C to 85°C. The package measures 5mm by 6.4mm with a body size of 5mm by 4.4mm. RoHS compliant with NIPDAU lead finish and Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gates in a 14-pin TSSOP package, operating from 2V to 6V with a maximum propagation delay of 7.5ns at 5V, configured for operation from -40°C to 85°C. The package measures 5mm by 6.4mm with a body size of 5mm by 4.4mm. RoHS compliant with NIPDAU lead finish and Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08PWR - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08PWR
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08PWR
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC08PWR - 029674-SN74AC08PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08PWR
029674-SN74AC08PWR
Logic - Logic - Gates and Inverters - SN74AC08PWR 029674-SN74AC08PWR
Manufacturer: Texas Instruments Win Source Part Number: 029674-SN74AC08PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029674-SN74AC08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC08PWR
6V TSSOP Logic IC 705-SN74AC08PWR
4-Ch 2-In AND Gate IC, 2-6V, 8.5ns, CMOS, TSSOP Product overview: SN74AC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08PWR can be used for catalog matching and distributor lookup.

4-Ch 2-In AND Gate IC, 2-6V, 8.5ns, CMOS, TSSOP Product overview: SN74AC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4292-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4292-6-ND
Gates and Inverters 296-4292-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4292-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4292-2-ND
Gates and Inverters 296-4292-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4292-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4292-1-ND
Gates and Inverters 296-4292-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74AC08PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC08PWR
Gates and Inverters SN74AC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AC08PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08PWR
Gates and Inverters SN74AC08PWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AC08PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08PWR
Logic - Gates and Inverters SN74AC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC08PWR
Logic Gates SN74AC08PWR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 33AH4787 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
33AH4787
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 33AH4787
IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC08PWR 029674-SN74AC08PWR 705-SN74AC08PWR 296-4292-6-ND SN74AC08PWR SN74AC08PWR SN74AC08PWR SN74AC08PWR SN74AC08PWR 33AH4787
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AC08PWR 6V TSSOP Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND; AND Gate NOT; AND AND AND; AND
Supply Voltage 3.3,5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 6V
Logic Family AC
Propagation Delay 10 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers