Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08PW

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08PW - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08PW
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08PW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371085-SN74AC08PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371085-SN74AC08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371085-SN74AC08PW
Win Source Part Number: 1371085-SN74AC08PW Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AC Package: Tube Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AC08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 2 µA Current - Output High, Low: 24mA, 24mA Input Logic Level - Low: 0.9V ~ 1.65V Input Logic Level - High: 2.1V ~ 3.85V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Type: AND Gate

Win Source Part Number: 1371085-SN74AC08PW
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AC
Package: Tube
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74AC08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.9V ~ 1.65V
Input Logic Level - High: 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Type: AND Gate

Buy Now Datasheet
Gates and Inverters - 296-33638-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33638-5-ND
Gates and Inverters 296-33638-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-SN74AC08PW
Quad TSSOP Logic IC 705-SN74AC08PW
Quad 2-Input AND Gate IC, CMOS, 74AC Series, 14-TSSOP Product overview: SN74AC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08PW can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 74AC Series, 14-TSSOP Product overview: SN74AC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC08PW
Logic Gates SN74AC08PW
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic, Quad 2In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments - 54AH1463 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments
54AH1463
Logic, Quad 2In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments 54AH1463
LOGIC, QUAD 2IN POS-AND GATE, 14TSSOP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-AND GATE, 14TSSOP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AC08PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08PW
Logic - Gates and Inverters SN74AC08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AC08PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08PW
Gates and Inverters SN74AC08PW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC08PW 1371085-SN74AC08PW 296-33638-5-ND 705-SN74AC08PW SN74AC08PW SN74AC08PW 54AH1463 SN74AC08PW SN74AC08PW
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad TSSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Quad 2In Pos-And Gate, 14Tssop; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND NOT; AND AND; AND Gate
Supply Voltage 3.3,5 2V ~ 6V 2V ~ 6V 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC
Propagation Delay 10 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers