Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08NSRG4

Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08NSRG4 - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08NSRG4
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08NSRG4
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SMD 6V Logic IC
705-SN74AC08NSRG4
Quad SMD 6V Logic IC 705-SN74AC08NSRG4
Quad 2-Input AND Gate IC, 6V, 85°C, SOP, Surface Mount Product overview: SN74AC08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 6V, 85°C, SOP, Surface Mount Product overview: SN74AC08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AC08NSRG4 - 1253227-SN74AC08NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08NSRG4
1253227-SN74AC08NSRG4
Logic - Logic - Gates and Inverters - SN74AC08NSRG4 1253227-SN74AC08NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253227-SN74AC08NSRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253227-SN74AC08NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AC08NSRG4 705-SN74AC08NSRG4 1253227-SN74AC08NSRG4
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates Quad SMD 6V Logic IC Logic - Logic - Gates and Inverters - SN74AC08NSRG4
Gate Type AND AND; AND GATE NOT
Supply Voltage 3.3,5 6V
Logic Family AC
Propagation Delay 10 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers