Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08NSR

Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08NSR - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08NSR
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08NSR
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC08NSR - 065136-SN74AC08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08NSR
065136-SN74AC08NSR
Logic - Logic - Gates and Inverters - SN74AC08NSR 065136-SN74AC08NSR
Manufacturer: Texas Instruments Win Source Part Number: 065136-SN74AC08NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065136-SN74AC08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AC08NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-38213-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38213-2-ND
Gates and Inverters 296-38213-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38213-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38213-1-ND
Gates and Inverters 296-38213-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38213-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38213-6-ND
Gates and Inverters 296-38213-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74AC08NSR
6V Logic IC 705-SN74AC08NSR
4-Ch 2-In AND Gate IC, 2-6V, CMOS, 7.5ns, SOP Product overview: SN74AC08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NSR can be used for catalog matching and distributor lookup.

4-Ch 2-In AND Gate IC, 2-6V, CMOS, 7.5ns, SOP Product overview: SN74AC08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08NSR
Logic - Gates and Inverters SN74AC08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Logic IC - 17037899 - Radwell International
Willingboro, NJ, United States
Logic IC
17037899
Logic IC 17037899
AND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14, 5.6 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

AND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14, 5.6 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC08NSR
Logic Gates SN74AC08NSR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74AC08NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC08NSR
Gates and Inverters SN74AC08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74AC08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08NSR
Gates and Inverters SN74AC08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC08NSR 065136-SN74AC08NSR SN74AC08NSR 296-38213-2-ND 705-SN74AC08NSR SN74AC08NSR 17037899 SN74AC08NSR SN74AC08NSR SN74AC08NSR SN74AC08NSR
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AC08NSR Gates and Inverters 6V Logic IC Logic - Gates and Inverters Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 3.3,5 2 V ~ 6 V 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers