Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08N - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08N
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08N
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC08N - 896399-SN74AC08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08N
896399-SN74AC08N
Logic - Logic - Gates and Inverters - SN74AC08N 896399-SN74AC08N
Manufacturer: Texas Instruments Win Source Part Number: 896399-SN74AC08N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AC08 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AC08N-ND, -SN74AC08NE4-NDR, -SN74AC08NE4, -296-33637-5-ND, 296-33637-5, -296-33637-5

Manufacturer: Texas Instruments
Win Source Part Number: 896399-SN74AC08N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AC08
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AC08N-ND, -SN74AC08NE4-NDR, -SN74AC08NE4, -296-33637-5-ND, 296-33637-5, -296-33637-5

Buy Now Datasheet
Gates and Inverters - 296-33637-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33637-5-ND
Gates and Inverters 296-33637-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74AC08N
6V Logic IC 705-SN74AC08N
4-Ch 2-Input CMOS AND Gate IC, 2-6V, 7.5ns, PDIP Product overview: SN74AC08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08N can be used for catalog matching and distributor lookup.

4-Ch 2-Input CMOS AND Gate IC, 2-6V, 7.5ns, PDIP Product overview: SN74AC08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AC08N - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS

AND Gate, AC Series, 4-Func, 2-Input, CMOS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08N
Logic - Gates and Inverters SN74AC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC08N
Logic Gates SN74AC08N
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1021 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1021
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1021
LOGIC, QUAD 2IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AC08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08N
Gates and Inverters SN74AC08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Logic IC - 16932175 - Radwell International
Willingboro, NJ, United States
Logic IC
16932175
Logic IC 16932175
AND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC08N 896399-SN74AC08N 296-33637-5-ND 705-SN74AC08N SN74AC08N SN74AC08N SN74AC08N 37AJ1021 SN74AC08N SN74AC08N 16932175
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AC08N Gates and Inverters 6V Logic IC Logic - Gates and Inverters Logic Gates Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC
Gate Type AND NOT AND AND; AND GATE AND NOT; AND AND; AND AND AND; AND Gate
Supply Voltage 3.3,5 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 6V 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers