Texas Instruments SN74AC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AC08MDREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - SN74AC08MDREP - Texas Instruments
Dallas, TX, United States
SN74AC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
SN74AC08MDREP
SN74AC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AC08MDREP
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-SN74AC08MDREP
2V 6V SOIC Logic IC 705-SN74AC08MDREP
4-Input AND Gate IC, CMOS, SOIC, 2V-6V, 7.5ns Product overview: SN74AC08MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08MDREP can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, CMOS, SOIC, 2V-6V, 7.5ns Product overview: SN74AC08MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258168-SN74AC08MDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258168-SN74AC08MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258168-SN74AC08MDREP
Win Source Part Number: 1258168-SN74AC08MDRE P Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AC08MDREPG4,-29 6-22248-1,-SN74AC08M DREPR,-296-22248-1,T EXTISSN74AC08MDREP,- V62/04615-01XER,-V62 /04615-01XE,SN74AC08 MDREPG4,296-22248-1R ,296-22248-6,V62/046 15-01XE,296-22248-1, 296-22248-2,SN74AC08 MDREPG4,-SN74AC08MDR EPG4R,-296-22248-1R, 296-22248-2R,296-222 48-6R,2156-SN74AC08M DREP Base Product Number: 74AC08

Win Source Part Number: 1258168-SN74AC08MDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AC08MDREPG4,-296-22248-1,-SN74AC08MDREPR,-296-22248-1,TEXTISSN74AC08MDREP,-V62/04615-01XER,-V62/04615-01XE,SN74AC08MDREPG4,296-22248-1R,296-22248-6,V62/04615-01XE,296-22248-1,296-22248-2,SN74AC08MDREPG4,-SN74AC08MDREPG4R,-296-22248-1R,296-22248-2R,296-22248-6R,2156-SN74AC08MDREP
Base Product Number: 74AC08

Buy Now Datasheet
Gates and Inverters - 296-SN74AC08MDREPTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC08MDREPTR-ND
Gates and Inverters 296-SN74AC08MDREPTR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AC08MDREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC08MDREPDKR-ND
Gates and Inverters 296-SN74AC08MDREPDKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AC08MDREPCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC08MDREPCT-ND
Gates and Inverters 296-SN74AC08MDREPCT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AC08MDREP - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC08MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08MDREP
Logic - Gates and Inverters SN74AC08MDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08MDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC08MDREP
Logic Gates SN74AC08MDREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74AC08MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08MDREP
Gates and Inverters SN74AC08MDREP
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC08MDREP 705-SN74AC08MDREP 1258168-SN74AC08MDREP 296-SN74AC08MDREPTR-ND SN74AC08MDREP SN74AC08MDREP SN74AC08MDREP SN74AC08MDREP SN74AC08MDREP
Product Name SN74AC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates 2V 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND AND; AND Gate
Supply Voltage 3.3,5 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 12.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details