Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85
AND Gate IC 4 Channel 14-SSOP
AND Gate IC 4 Channel 14-SSOP
AND Gate IC 4 Channel 14-SSOP
Quad 2-Input AND Gate IC, CMOS, 74AC, SSOP Product overview: SN74AC08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08DBR can be used for catalog matching and distributor lookup.
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SSOP
IC GATE AND 4CH 2-INP 14SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC08DBR | 296-4291-1-ND | 705-SN74AC08DBR | SN74AC08DBR | SN74AC08DBR | SN74AC08DBR | SN74AC08DBR | SN74AC08DBR |
| Product Name | SN74AC08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Quad SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Logic Family | AC | CMOS | ||||||
| Propagation Delay | 10 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA |