Texas Instruments SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC08 Quadruple 2-Input Positive-AND Gates - SN74AC08D - Texas Instruments
Dallas, TX, United States
SN74AC08 Quadruple 2-Input Positive-AND Gates
SN74AC08D
SN74AC08 Quadruple 2-Input Positive-AND Gates SN74AC08D
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74AC08D
6V SOIC Logic IC 705-SN74AC08D
4-Gate CMOS AND Logic IC, 2-Input, 8.5ns, 6V, SOIC Product overview: SN74AC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08D can be used for catalog matching and distributor lookup.

4-Gate CMOS AND Logic IC, 2-Input, 8.5ns, 6V, SOIC Product overview: SN74AC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26374-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26374-5-ND
Gates and Inverters 296-26374-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AC08D - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC08D - 082190-SN74AC08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC08D
082190-SN74AC08D
Logic - Logic - Gates and Inverters - SN74AC08D 082190-SN74AC08D
Manufacturer: Texas Instruments Win Source Part Number: 082190-SN74AC08D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082190-SN74AC08D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC08D
Logic Gates SN74AC08D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC08D
Logic - Gates and Inverters SN74AC08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AC08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC08D
Gates and Inverters SN74AC08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Ic, Quad 2-Input And, Smd, 74Ac08; Logic Family / Base Number Texas Instruments - 26AJ9103 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input And, Smd, 74Ac08; Logic Family / Base Number Texas Instruments
26AJ9103
Ic, Quad 2-Input And, Smd, 74Ac08; Logic Family / Base Number Texas Instruments 26AJ9103
IC, QUAD 2-INPUT AND, SMD, 74AC08; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT AND, SMD, 74AC08; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC08D 705-SN74AC08D 296-26374-5-ND SN74AC08D 082190-SN74AC08D SN74AC08D SN74AC08D SN74AC08D SN74AC08D 26AJ9103
Product Name SN74AC08 Quadruple 2-Input Positive-AND Gates 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC08D Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Ic, Quad 2-Input And, Smd, 74Ac08; Logic Family / Base Number Texas Instruments
Gate Type AND AND; AND GATE AND AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND; AND
Supply Voltage 3.3,5 6V 2V ~ 6V 2 V ~ 6 V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V 6V
Logic Family AC CMOS
Propagation Delay 10 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers