Manufacturer: Texas Instruments
Win Source Part Number: 1253224-SN74AC04QPWR
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Hex Inverter IC, 6-Bit, CMOS, 14-TSSOP, -40 to 125°C Product overview: SN74AC04QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04QPWRQ1 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 1IN 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253224-SN74AC04QPWRQ1 | 296-29365-1-ND | 705-SN74AC04QPWRQ1 | SN74AC04QPWRQ1 | SN74AC04QPWRQ1 | SN74AC04QPWRQ1 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AC04QPWRQ1 | Gates and Inverters | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 11 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |