The SN74AC04QPWRQ1 is an automotive-grade hex Schmitt-trigger inverter in a 14-pin TSSOP package, measuring 5mm × 6.4mm overall with a body size of 5mm × 4.4mm. It operates from 2V to 6V, accepts inputs up to 6V, and has a maximum propagation delay of 7ns at 5V. The device is rated for operation from -40°C to 125°C and is qualified for automotive applications.
Automotive Catalog Hex Inverters 14-TSSOP -40 to 125
Inverter, AC Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AC04QPWRQ1 | SN74AC04QPWRQ1 |
| Product Name | SN74AC04-Q1 Automotive Catalog Hex Inverters | |
| Technology | AC | |
| Device Type | SN74AC04-Q1 Automotive Catalog Hex Inverters | |
| Features | RoHS | RoHS |