Win Source Part Number: 1258163-SN74AC04PWRE
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AC04
Hex Inverter IC, 6 Gates, 7ns, 2-6V, 24mA, TSSOP Product overview: SN74AC04PWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04PWRE4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
IC INVERTER 6CH 1IN 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258163-SN74AC04PWRE4 | 705-SN74AC04PWRE4 | SN74AC04PWRE4-ND | SN74AC04PWRE4 | SN74AC04PWRE4 | SN74AC04PWRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 6V 24mA TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |