6-Ch Inverter IC, 2-6V, 10ns, CMOS, 14-TSSOP Product overview: SN74AC04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC04PWR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006445-SN74AC04PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Family Name: SN74AC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74AC04MTCX74AC04MTCX
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 1IN 14TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AC04PWR | 296-1054-1-ND | 006445-SN74AC04PWR | SN74AC04PWR | SN74AC04PWR | SN74AC04PWR |
| Product Name | 6V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AC04PWR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 6 | 1 | 6 | 1 | ||
| Propagation Delay | 10 ns | 7 ns | 7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |