Texas Instruments Logic - Logic - Gates and Inverters - SN74AC04NS SN74AC04NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 934496-SN74AC04NS Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934496-SN74AC04NS Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AC04NS - 934496-SN74AC04NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC04NS
934496-SN74AC04NS
Logic - Logic - Gates and Inverters - SN74AC04NS 934496-SN74AC04NS
Manufacturer: Texas Instruments Win Source Part Number: 934496-SN74AC04NS Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934496-SN74AC04NS
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934496-SN74AC04NS
Product Name Logic - Logic - Gates and Inverters - SN74AC04NS
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details